The Res, 357K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 357 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact circuit designs. This component is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, indicating it meets environmental regulations. The operational temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's construction includes high-grade materials and laser trimming, contributing to its precise tolerance and temperature coefficient of resistance (TCR) of ±10 ppm/°C. Engineers seeking a reliable and precise resistor for demanding applications may find this product suitable for their needs.
357 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
357 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
357 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 357K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:357kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 357K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:357kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140241DKR-ND | 96AC8595 |
| Product Name | Chip Resistor - Surface Mount | Res, 357K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |