TE Connectivity Chip Resistor - Surface Mount RQ73C2B34RBTDF

Description
RQ 1206 34R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 1206 34R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B34RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B34RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B34RBTDFTR-ND
RQ 1206 34R 0.1% 10PPM 1K RL

RQ 1206 34R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8769
Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8769
RES, 34R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 34R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8768
Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8768
RES, 34R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 34R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B34RBTDFTR-ND 96AC8769
Product Name Chip Resistor - Surface Mount Res, 34R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data