TE Connectivity Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B340RBTDF

Description
RES, 340R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3499
Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3499
RES, 340R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3498
Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3498
RES, 340R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC3499
Product Name Res, 340R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details