TE Connectivity Chip Resistor - Surface Mount RQ73C2B324RBTD

Description
324 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140216TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140216TR-ND
Chip Resistor - Surface Mount A140216TR-ND
324 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

324 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140216CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140216CT-ND
Chip Resistor - Surface Mount A140216CT-ND
324 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

324 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3530
Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3530
RES, 324R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5715
Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5715
RES, 324R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140216TR-ND 97AC3530
Product Name Chip Resistor - Surface Mount Res, 324R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details