The Res, 30R1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 30.1 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 400 mW and is housed in a 1206 package size, which is compatible with various PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, ensuring it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in harsh conditions. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.
30.1 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
30.1 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
30.1 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 30R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 30R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140206TR-ND | 97AC5712 |
| Product Name | Chip Resistor - Surface Mount | Res, 30R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 30.1 ohms | 30.1 ohms |