TE Connectivity Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B2K49BTDF

Description
RES, 2K49, 0.1%, 0.4W, 1206, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 2K49, 0.1%, 0.4W, 1206, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2K49, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 2.49 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 400 mW and is housed in a 1206 package size. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it an environmentally friendly choice. The resistor operates effectively within a temperature range of -55°C to 155°C, providing versatility for different operating conditions. Engineers seeking a reliable and precise resistor for demanding applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 2K49, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 2.49 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 400 mW and is housed in a 1206 package size. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it an environmentally friendly choice. The resistor operates effectively within a temperature range of -55°C to 155°C, providing versatility for different operating conditions. Engineers seeking a reliable and precise resistor for demanding applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC0580
Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC0580
RES, 2K49, 0.1%, 0.4W, 1206, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.4W, 1206, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8369
Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8369
RES, 2K49, 0.1%, 0.4W, 1206, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.4W, 1206, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC0580
Product Name Res, 2K49, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details