The Res, 294K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 294 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, indicating it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environmental conditions. The resistor's construction includes high-grade materials and laser trimming, contributing to its precise tolerance and thermal stability. Engineers seeking a reliable thin film resistor for demanding applications may find this product suitable due to its robust specifications and environmental resilience.
RES, 294K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 294K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC0594 |
| Product Name | Res, 294K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |