26.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
26.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
26.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 26R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:26.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 26R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:26.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140201TR-ND | 97AC0878 |
| Product Name | Chip Resistor - Surface Mount | Res, 26R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 26.7 ohms | 26.7 ohms |