The Res, 267K, 0.1%, 0.4W, 1206, Thin Film resistor is a precision SMD TaN thin film component designed for high-performance applications. It features a resistance value of 267 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 0.4W, allowing for reliable operation in various environments. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant per ASTM B809-95, which enhances its durability in harsh conditions. The RoHS compliance ensures that it meets environmental standards. The resistor's construction includes a special passivation layer on the resistive element, contributing to its reliability and performance in medical equipment, measuring instruments, and industrial applications. With an operating temperature range of -55°C to 155°C, this component can withstand a variety of thermal conditions. Its dimensions are 1206 (3.10 mm x 1.60 mm), making it compatible with standard PCB layouts. Overall, this resistor is a robust choice for engineers seeking precision and reliability in their designs.
267 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
267 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
267 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 267K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 267K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140085DKR-ND | 97AC3259 |
| Product Name | Chip Resistor - Surface Mount | Res, 267K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |