TE Connectivity Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B210KBTD

Description
RES, 210K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 210K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 210K, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for high-performance applications. It features a resistance value of 210 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The power rating is 0.4W, making it suitable for various applications, including automotive, medical equipment, and industrial uses. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh conditions. The resistor is RoHS compliant, aligning with environmental standards. The construction includes a special passivation layer on the resistive element, contributing to its robustness and longevity. With an operating temperature range of -55°C to 155°C, this resistor can withstand a variety of environmental conditions. Its compact 1206 package size allows for efficient use in space-constrained designs. Overall, this resistor is a suitable choice for engineers seeking a reliable and precise component for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 210K, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for high-performance applications. It features a resistance value of 210 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The power rating is 0.4W, making it suitable for various applications, including automotive, medical equipment, and industrial uses. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh conditions. The resistor is RoHS compliant, aligning with environmental standards. The construction includes a special passivation layer on the resistive element, contributing to its robustness and longevity. With an operating temperature range of -55°C to 155°C, this resistor can withstand a variety of environmental conditions. Its compact 1206 package size allows for efficient use in space-constrained designs. Overall, this resistor is a suitable choice for engineers seeking a reliable and precise component for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5116
Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5116
RES, 210K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 210K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5117
Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5117
RES, 210K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 210K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC5116
Product Name Res, 210K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details