TE Connectivity Chip Resistor - Surface Mount RQ73C2B20RBTDF

Description
RES 20 OHM 0.1% 2/5W 1206
Request a Quote Datasheet
Description
RES 20 OHM 0.1% 2/5W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B20RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B20RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B20RBTDFTR-ND
RES 20 OHM 0.1% 2/5W 1206

RES 20 OHM 0.1% 2/5W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2B20RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B20RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C2B20RBTDFCT-ND
RES 20 OHM 0.1% 2/5W 1206

RES 20 OHM 0.1% 2/5W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2B20RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B20RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B20RBTDFDKR-ND
RES 20 OHM 0.1% 2/5W 1206

RES 20 OHM 0.1% 2/5W 1206

Buy Now Datasheet
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5488
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5488
RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8359
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8359
RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B20RBTDFTR-ND 97AC5488
Product Name Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details