TE Connectivity Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B1K82BTDF

Description
RES, 1K82, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC0016
Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC0016
RES, 1K82, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC0015
Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC0015
RES, 1K82, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC0016
Product Name Res, 1K82, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details