TE Connectivity Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B1K07BTDF

Description
RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K07, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.07 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 400 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant, complying with ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various environments. Engineers may consider this resistor for use in automotive, medical, and industrial applications due to its robust specifications and reliability.

Datasheet Summary
Powered by GS/AI

The Res, 1K07, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.07 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 400 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant, complying with ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various environments. Engineers may consider this resistor for use in automotive, medical, and industrial applications due to its robust specifications and reliability.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2187
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2187
RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4654
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4654
RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC2187
Product Name Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers