The Res, 196R, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 196 ohms with a tolerance of ±0.1%, ensuring accurate performance. The power rating is 0.4 watts, making it suitable for moderate power applications. This resistor is constructed using thin film technology, which provides excellent stability and low temperature coefficient of resistance (TCR) of ±10 ppm/°C. The product is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, ensuring it meets environmental regulations. The dimensions of the resistor are 3.10 mm x 1.60 mm (1206 package size), making it compatible with standard PCB layouts. Overall, this resistor is ideal for engineers seeking a reliable and precise component for their electronic designs.
RES, 196R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 196R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC2687 |
| Product Name | Res, 196R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |