TE Connectivity Chip Resistor - Surface Mount RQ73C2B15RBTD

Description
15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 15R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 15 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 0.4 watts, allowing it to handle moderate power levels effectively. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant per ASTM B809-95, which enhances its durability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its robustness. The operating temperature range is from -55°C to 155°C, making it versatile for various applications, including automotive, medical equipment, and industrial use. The dimensions of the resistor are in the 1206 package size, which is compatible with automated assembly processes. Overall, this resistor is a reliable choice for engineers seeking precision and durability in their designs.

Datasheet Summary
Powered by GS/AI

The Res, 15R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 15 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 0.4 watts, allowing it to handle moderate power levels effectively. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant per ASTM B809-95, which enhances its durability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its robustness. The operating temperature range is from -55°C to 155°C, making it versatile for various applications, including automotive, medical equipment, and industrial use. The dimensions of the resistor are in the 1206 package size, which is compatible with automated assembly processes. Overall, this resistor is a reliable choice for engineers seeking precision and durability in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139560DKR-ND
Chip Resistor - Surface Mount A139560DKR-ND
15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139560TR-ND
Chip Resistor - Surface Mount A139560TR-ND
15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139560CT-ND
Chip Resistor - Surface Mount A139560CT-ND
15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9750
Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9750
RES, 15R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 15R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4863
Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4863
RES, 15R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 15R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139560DKR-ND 96AC9750
Product Name Chip Resistor - Surface Mount Res, 15R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details