The Resistor 97AC2392 is a 13-ohm, 0.1% tolerance, 0.4W power rated thin film surface mount device (SMD) in a 1206 package. It is AEC-Q200 qualified, making it suitable for automotive applications, and features a special passivation layer that enhances its sulfur resistance according to ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C and is RoHS compliant. Its construction includes high-grade materials and laser trimming for precise tolerance, making it ideal for use in medical equipment, measuring instruments, and industrial applications. The resistor is designed for reliable soldering and can withstand various environmental stresses, including humidity and temperature cycling.
RES, 13R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 13R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96AC9713 |
| Product Name | Res, 13R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |