The Res, 13R7, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 13.7 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 0.4 watts, allowing it to handle moderate power levels effectively. This resistor is AEC-Q200 qualified, indicating its reliability in automotive applications, and it is sulfur resistant according to ASTM B809-95 standards, which enhances its durability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. With a temperature coefficient of resistance (TCR) of ±10 ppm/°C, it offers excellent stability over temperature variations. The operating temperature range is from -55°C to 155°C, making it versatile for various applications, including automotive, medical equipment, and industrial use. The 1206 package size facilitates easy integration into compact circuit designs.
RES, 13R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 13R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC2418 |
| Product Name | Res, 13R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |