TE Connectivity Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B13K7BTDF

Description
RES, 13K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 13K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 13K7, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 13.7 kΩ with a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact electronic assemblies. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, meeting ASTM B809-95 standards. It is RoHS compliant, ensuring it adheres to environmental regulations. The operational temperature range is from -55°C to 155°C, allowing for versatility in various environments. The resistor's construction includes a special passivation layer that enhances its durability against corrosive elements. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 13K7, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 13.7 kΩ with a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact electronic assemblies. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, meeting ASTM B809-95 standards. It is RoHS compliant, ensuring it adheres to environmental regulations. The operational temperature range is from -55°C to 155°C, allowing for versatility in various environments. The resistor's construction includes a special passivation layer that enhances its durability against corrosive elements. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2946
Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2946
RES, 13K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5288
Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5288
RES, 13K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC2946
Product Name Res, 13K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers