TE Connectivity Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B118RBTD

Description
RES, 118R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 118R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 118R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 118 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.4 watts, allowing it to handle moderate power levels effectively. This resistor is constructed using thin film technology, which provides excellent stability and low temperature coefficient of resistance (TCR) of ±10 ppm/°C. It is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The component is RoHS compliant, ensuring it meets environmental regulations. With dimensions of 1206 (3.10 mm x 1.60 mm), this resistor is compatible with automated assembly processes and can be used in various applications, including automotive, medical equipment, and industrial instruments. Its robust construction allows for reliable performance under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 118R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 118 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.4 watts, allowing it to handle moderate power levels effectively. This resistor is constructed using thin film technology, which provides excellent stability and low temperature coefficient of resistance (TCR) of ±10 ppm/°C. It is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The component is RoHS compliant, ensuring it meets environmental regulations. With dimensions of 1206 (3.10 mm x 1.60 mm), this resistor is compatible with automated assembly processes and can be used in various applications, including automotive, medical equipment, and industrial instruments. Its robust construction allows for reliable performance under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8154
Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8154
RES, 118R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8155
Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8155
RES, 118R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC8154
Product Name Res, 118R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers