RES, 113K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 113K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC6671 |
| Product Name | Res, 113K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |