The Res, 110R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 110 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.4 watts, and it is housed in a 1206 package size. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability in various operating conditions.
RQ 1206 110R 0.1% 10PPM 1K RL
RES, 110R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 110R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2B110RBTDFTR-ND | 96AC8131 |
| Product Name | Chip Resistor - Surface Mount | Res, 110R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |