The Res, 110R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 110 ohms with a tolerance of ±0.1%, ensuring accurate performance. The power rating is 0.4 watts, making it suitable for moderate power applications. This resistor is constructed using high-grade materials and is AEC-Q200 qualified, indicating its suitability for automotive environments. It is also sulfur resistant, complying with ASTM B809-95 standards, which enhances its durability in harsh conditions. The operating temperature range is from -55°C to 155°C, allowing for versatility in different thermal environments. Additionally, it is RoHS compliant, meeting environmental regulations. Engineers looking for a reliable, precision resistor for demanding applications may find this product suitable due to its robust construction and performance characteristics.
110 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
110 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
110 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 110R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 110R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139890DKR-ND | 97AC5298 |
| Product Name | Chip Resistor - Surface Mount | Res, 110R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 110 ohms | 110 ohms |