TE Connectivity Chip Resistor - Surface Mount RQ73C2B10RBTDF

Description
RES 10 OHM 0.1% 2/5W 1206
Request a Quote Datasheet
Description
RES 10 OHM 0.1% 2/5W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B10RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B10RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C2B10RBTDFCT-ND
RES 10 OHM 0.1% 2/5W 1206

RES 10 OHM 0.1% 2/5W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2B10RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B10RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B10RBTDFDKR-ND
RES 10 OHM 0.1% 2/5W 1206

RES 10 OHM 0.1% 2/5W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2B10RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B10RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B10RBTDFTR-ND
RES 10 OHM 0.1% 2/5W 1206

RES 10 OHM 0.1% 2/5W 1206

Buy Now Datasheet
Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2930
Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2930
RES, 10R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2931
Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2931
RES, 10R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B10RBTDFCT-ND 97AC2930
Product Name Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details