TE Connectivity Chip Resistor - Surface Mount RQ73C2B10R7BTD

Description
10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139883CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139883CT-ND
Chip Resistor - Surface Mount A139883CT-ND
10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139883DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139883DKR-ND
Chip Resistor - Surface Mount A139883DKR-ND
10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139883TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139883TR-ND
Chip Resistor - Surface Mount A139883TR-ND
10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10.7 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8150
Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8150
RES, 10R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC0319
Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC0319
RES, 10R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139883CT-ND 96AC8150
Product Name Chip Resistor - Surface Mount Res, 10R7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers