TE Connectivity Chip Resistor - Surface Mount RQ73C2B10R5BTDF

Description
RQ 1206 10R5 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 1206 10R5 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B10R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B10R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B10R5BTDFTR-ND
RQ 1206 10R5 0.1% 10PPM 1K RL

RQ 1206 10R5 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC0298
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC0298
RES, 10R5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8127
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8127
RES, 10R5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film Rohs Compliant Holsworthy Te Connectivity - 29AK5165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film Rohs Compliant Holsworthy Te Connectivity
29AK5165
Res, 10R5, 0.1%, 0.4W, 1206, Thin Film Rohs Compliant Holsworthy Te Connectivity 29AK5165
RES, 10R5, 0.1%, 0.4W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 10R5, 0.1%, 0.4W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C2B10R5BTDFTR-ND 97AC0298 29AK5165
Product Name Chip Resistor - Surface Mount Res, 10R5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity Res, 10R5, 0.1%, 0.4W, 1206, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details