TE Connectivity Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B10R2BTDF

Description
RES, 10R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC0297
Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC0297
RES, 10R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8126
Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8126
RES, 10R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC0297
Product Name Res, 10R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers