TE Connectivity Chip Resistor - Surface Mount RQ73C2B100KBTD

Description
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 97AC1971, is a 100K ohm thin film precision chip resistor with a tolerance of ±0.1% and a power rating of 0.4W. It is housed in a 1206 package size and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is RoHS compliant and designed for high reliability in various environments, including medical and industrial applications. The operating temperature range is from -55°C to 155°C, ensuring performance stability under extreme conditions. This resistor is ideal for engineers seeking precision and durability in their designs.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 97AC1971, is a 100K ohm thin film precision chip resistor with a tolerance of ±0.1% and a power rating of 0.4W. It is housed in a 1206 package size and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is RoHS compliant and designed for high reliability in various environments, including medical and industrial applications. The operating temperature range is from -55°C to 155°C, ensuring performance stability under extreme conditions. This resistor is ideal for engineers seeking precision and durability in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140833DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140833DKR-ND
Chip Resistor - Surface Mount A140833DKR-ND
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140833CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140833CT-ND
Chip Resistor - Surface Mount A140833CT-ND
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140833TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140833TR-ND
Chip Resistor - Surface Mount A140833TR-ND
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1971
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1971
RES, 100K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1972
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1972
RES, 100K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140833DKR-ND 97AC1971
Product Name Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10200 ohms
View Details
3 suppliers