TE Connectivity Chip Resistor - Surface Mount RQ73C2A95K3BTDF

Description
RQ 0805 95K3 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 95K3 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 95K3, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 95.3 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor is rated for a maximum power dissipation of 200 mW and is housed in an 0805 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant per ASTM B809-95, which enhances its durability in harsh environments. The thin film technology used in its construction allows for tight temperature coefficient of resistance (TCR) specifications, contributing to its precision. Additionally, it is RoHS compliant, aligning with environmental standards for electronic components. Engineers seeking a reliable and precise resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 95K3, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 95.3 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor is rated for a maximum power dissipation of 200 mW and is housed in an 0805 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant per ASTM B809-95, which enhances its durability in harsh environments. The thin film technology used in its construction allows for tight temperature coefficient of resistance (TCR) specifications, contributing to its precision. Additionally, it is RoHS compliant, aligning with environmental standards for electronic components. Engineers seeking a reliable and precise resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A95K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A95K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A95K3BTDFTR-ND
RQ 0805 95K3 0.1% 10PPM 1K RL

RQ 0805 95K3 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1893
Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1893
RES, 95K3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1892
Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1892
RES, 95K3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A95K3BTDFTR-ND 97AC1893
Product Name Chip Resistor - Surface Mount Res, 95K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details