TE Connectivity Chip Resistor - Surface Mount RQ73C2A8K87BTDF

Description
RQ 0805 8K87 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 8K87 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8K87, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 8.87 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with standard PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its durability in harsh environments. The resistor also complies with RoHS standards, ensuring it is free from hazardous substances. Its operational temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical, and industrial sectors. Engineers looking for a reliable, high-precision resistor for demanding environments may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 8K87, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 8.87 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with standard PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its durability in harsh environments. The resistor also complies with RoHS standards, ensuring it is free from hazardous substances. Its operational temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical, and industrial sectors. Engineers looking for a reliable, high-precision resistor for demanding environments may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A8K87BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A8K87BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A8K87BTDFTR-ND
RQ 0805 8K87 0.1% 10PPM 1K RL

RQ 0805 8K87 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4398
Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4398
RES, 8K87, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6456
Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6456
RES, 8K87, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A8K87BTDFTR-ND 97AC4398
Product Name Chip Resistor - Surface Mount Res, 8K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers