The Res, 7K87, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 7.87 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 200 mW and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant as per ASTM B809-95 standards. Additionally, it is RoHS compliant, making it an environmentally friendly choice. The thin film construction and special passivation layer enhance its durability and reliability in demanding environments. The resistor's dimensions conform to the 0805 package size, facilitating easy integration into compact circuit designs.
7.87 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
7.87 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 7K87, 0.1%, 0.2W, 0805, THIN FILM; Resistance:7.87kohm;
RES, 7K87, 0.1%, 0.2W, 0805, THIN FILM; Resistance:7.87kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140776TR-ND | 97AC4414 |
| Product Name | Chip Resistor - Surface Mount | Res, 7K87, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |