TE Connectivity Chip Resistor - Surface Mount RQ73C2A750RBTD

Description
750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140767TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140767TR-ND
Chip Resistor - Surface Mount A140767TR-ND
750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140767CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140767CT-ND
Chip Resistor - Surface Mount A140767CT-ND
750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140767DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140767DKR-ND
Chip Resistor - Surface Mount A140767DKR-ND
750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 750R, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2633
Res, 750R, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2633
RES, 750R, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 750R, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 750R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1901
Res, 750R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1901
RES, 750R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A140767TR-ND 34AH2633 97AC1901
Product Name Chip Resistor - Surface Mount Res, 750R, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity Res, 750R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details