TE Connectivity Chip Resistor - Surface Mount RQ73C2A73K2BTD

Description
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140644CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140644CT-ND
Chip Resistor - Surface Mount A140644CT-ND
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140644TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140644TR-ND
Chip Resistor - Surface Mount A140644TR-ND
73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

73.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4184
Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4184
RES, 73K2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4185
Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4185
RES, 73K2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140644CT-ND 97AC4184
Product Name Chip Resistor - Surface Mount Res, 73K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details