TE Connectivity Chip Resistor - Surface Mount RQ73C2A71K5BTDF

Description
RQ 0805 71K5 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 71K5 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A71K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A71K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A71K5BTDFTR-ND
RQ 0805 71K5 0.1% 10PPM 1K RL

RQ 0805 71K5 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6275
Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6275
RES, 71K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6276
Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6276
RES, 71K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A71K5BTDFTR-ND 97AC6275
Product Name Chip Resistor - Surface Mount Res, 71K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details