TE Connectivity Chip Resistor - Surface Mount RQ73C2A715RBTDF

Description
RQ 0805 715R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 715R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A715RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A715RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A715RBTDFTR-ND
RQ 0805 715R 0.1% 10PPM 1K RL

RQ 0805 715R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9286
Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9286
RES, 715R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 715R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9287
Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9287
RES, 715R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 715R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A715RBTDFTR-ND 96AC9286
Product Name Chip Resistor - Surface Mount Res, 715R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details