TE Connectivity Chip Resistor - Surface Mount RQ73C2A665RBTDF

Description
RQ 0805 665R 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 665R 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 665R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 665 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant per ASTM B809-95, which enhances its durability in harsh conditions. The component is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its performance in various applications, including automotive, medical, and industrial sectors.

Datasheet Summary
Powered by GS/AI

The Res, 665R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 665 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant per ASTM B809-95, which enhances its durability in harsh conditions. The component is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its performance in various applications, including automotive, medical, and industrial sectors.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A665RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A665RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A665RBTDFTR-ND
RQ 0805 665R 0.1% 10PPM 1K RL

RQ 0805 665R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1634
Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1634
RES, 665R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 665R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4148
Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4148
RES, 665R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 665R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A665RBTDFTR-ND 97AC1634
Product Name Chip Resistor - Surface Mount Res, 665R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details