TE Connectivity Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2A64K9BTD

Description
RES, 64K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6293
Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6293
RES, 64K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6292
Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6292
RES, 64K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC6293
Product Name Res, 64K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers