TE Connectivity Chip Resistor - Surface Mount RQ73C2A619RBTDF

Description
RQ 0805 619R 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 619R 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 619R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 619 ohms with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 200mW and is constructed with a thin film technology that provides excellent stability and low temperature coefficient of resistance (TCR) of ±10 ppm/°C. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it an environmentally friendly choice. The operating temperature range is from -55°C to 155°C, allowing for versatility in various conditions. The resistor's dimensions are 2.0mm x 1.25mm, fitting the 0805 package size, which is compatible with automated assembly processes. Engineers seeking a reliable and precise resistor for demanding applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res 619R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 619 ohms with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 200mW and is constructed with a thin film technology that provides excellent stability and low temperature coefficient of resistance (TCR) of ±10 ppm/°C. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it an environmentally friendly choice. The operating temperature range is from -55°C to 155°C, allowing for versatility in various conditions. The resistor's dimensions are 2.0mm x 1.25mm, fitting the 0805 package size, which is compatible with automated assembly processes. Engineers seeking a reliable and precise resistor for demanding applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A619RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A619RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A619RBTDFTR-ND
RQ 0805 619R 0.1% 10PPM 1K RL

RQ 0805 619R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9116
Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9116
RES, 619R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 619R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4146
Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4146
RES, 619R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 619R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A619RBTDFTR-ND 96AC9116
Product Name Chip Resistor - Surface Mount Res, 619R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details