TE Connectivity Chip Resistor - Surface Mount RQ73C2A5K62BTDF

Description
RQ 0805 5K62 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 5K62 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A5K62BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A5K62BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A5K62BTDFTR-ND
RQ 0805 5K62 0.1% 10PPM 1K RL

RQ 0805 5K62 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1366
Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1366
RES, 5K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1367
Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1367
RES, 5K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A5K62BTDFTR-ND 97AC1366
Product Name Chip Resistor - Surface Mount Res, 5K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers