TE Connectivity Chip Resistor - Surface Mount RQ73C2A5K11BTD

Description
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140482TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140482TR-ND
Chip Resistor - Surface Mount A140482TR-ND
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140482DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140482DKR-ND
Chip Resistor - Surface Mount A140482DKR-ND
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140482CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140482CT-ND
Chip Resistor - Surface Mount A140482CT-ND
5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3968
Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3968
RES, 5K11, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3967
Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3967
RES, 5K11, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.2W, 0805, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140482TR-ND 97AC3968
Product Name Chip Resistor - Surface Mount Res, 5K11, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers