RQ 0805 4K75 0.1% 10PPM 1K RL
RES, 4K75, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.75kohm;
RES, 4K75, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.75kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A4K75BTDFTR-ND | 97AC6077 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K75, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |