TE Connectivity Chip Resistor - Surface Mount RQ73C2A4K42BTDF

Description
RQ 0805 4K42 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 4K42 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A4K42BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A4K42BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A4K42BTDFTR-ND
RQ 0805 4K42 0.1% 10PPM 1K RL

RQ 0805 4K42 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8739
Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8739
RES, 4K42, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K42, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3722
Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3722
RES, 4K42, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K42, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A4K42BTDFTR-ND 96AC8739
Product Name Chip Resistor - Surface Mount Res, 4K42, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details