The Res, 4K12, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 4.12 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 200 mW and is constructed using high-grade materials with a special passivation layer for enhanced durability. This component is AEC-Q200 qualified, making it suitable for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's dimensions are 2.00 mm x 1.25 mm (0805 package), making it compatible with automated placement systems for efficient assembly.
RQ 0805 4K12 0.1% 10PPM 1K RL
RES, 4K12, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.12kohm;
RES, 4K12, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.12kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A4K12BTDFTR-ND | 96AC8736 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K12, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |