TE Connectivity Chip Resistor - Surface Mount RQ73C2A4K02BTD

Description
4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140332DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140332DKR-ND
Chip Resistor - Surface Mount A140332DKR-ND
4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140332CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140332CT-ND
Chip Resistor - Surface Mount A140332CT-ND
4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140332TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140332TR-ND
Chip Resistor - Surface Mount A140332TR-ND
4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.02 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1088
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1088
RES, 4K02, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3740
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3740
RES, 4K02, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.2W, 0805, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2534
Res, 4K02, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2534
RES, 4K02, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 4K02, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A140332DKR-ND 97AC1088 34AH2534
Product Name Chip Resistor - Surface Mount Res, 4K02, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Res, 4K02, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details