The Res, 49R9, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical, and industrial uses. It features a resistance value of 49.9 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 200mW and is housed in an 0805 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various thermal conditions. The robust construction and special passivation layer enhance its durability against environmental factors, making it a reliable choice for engineers seeking precision resistors.
49.9 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
49.9 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
49.9 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 49R9, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
RES, 49R9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 49R9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A140467DKR-ND | 34AH2571 | 97AC6089 |
| Product Name | Chip Resistor - Surface Mount | Res, 49R9, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity | Res, 49R9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 49.9 ohms | 49.9 ohms |