TE Connectivity Chip Resistor - Surface Mount RQ73C2A48K7BTD

Description
48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140347TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140347TR-ND
Chip Resistor - Surface Mount A140347TR-ND
48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140347DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140347DKR-ND
Chip Resistor - Surface Mount A140347DKR-ND
48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140347CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140347CT-ND
Chip Resistor - Surface Mount A140347CT-ND
48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

48.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2567
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2567
RES, 48K7, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 48K7, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8766
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8766
RES, 48K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1100
Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1100
RES, 48K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A140347TR-ND 34AH2567 96AC8766
Product Name Chip Resistor - Surface Mount Res, 48K7, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity Res, 48K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers