TE Connectivity Chip Resistor - Surface Mount RQ73C2A47R5BTDF

Description
RES 47.5 OHM 0.1% 1/5W 0805
Request a Quote Datasheet
Description
RES 47.5 OHM 0.1% 1/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A47R5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A47R5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C2A47R5BTDFCT-ND
RES 47.5 OHM 0.1% 1/5W 0805

RES 47.5 OHM 0.1% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A47R5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A47R5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A47R5BTDFDKR-ND
RES 47.5 OHM 0.1% 1/5W 0805

RES 47.5 OHM 0.1% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A47R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A47R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A47R5BTDFTR-ND
RES 47.5 OHM 0.1% 1/5W 0805

RES 47.5 OHM 0.1% 1/5W 0805

Buy Now Datasheet
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3944
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3944
RES, 47R5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 47R5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6070
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6070
RES, 47R5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 47R5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2565
Res, 47R5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2565
RES, 47R5, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 47R5, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C2A47R5BTDFCT-ND 97AC3944 34AH2565
Product Name Chip Resistor - Surface Mount Res, 47R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Res, 47R5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details