TE Connectivity Chip Resistor - Surface Mount RQ73C2A47K5BTDF

Description
RQ 0805 47K5 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 47K5 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A47K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A47K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A47K5BTDFTR-ND
RQ 0805 47K5 0.1% 10PPM 1K RL

RQ 0805 47K5 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1076
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1076
RES, 47K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5888
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5888
RES, 47K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2564
Res, 47K5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2564
RES, 47K5, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 47K5, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C2A47K5BTDFTR-ND 97AC1076 34AH2564
Product Name Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Res, 47K5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers