The Res, 44K2, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 44.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 200 mW and is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The device is RoHS compliant, ensuring it meets environmental regulations. Its operational temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. The robust construction and anti-corrosive protection layer contribute to its durability and performance stability over time.
RQ 0805 44K2 0.1% 10PPM 1K RL
RES, 44K2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:44.2kohm;
RES, 44K2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:44.2kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A44K2BTDFTR-ND | 97AC1074 |
| Product Name | Chip Resistor - Surface Mount | Res, 44K2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |