TE Connectivity Chip Resistor - Surface Mount RQ73C2A442RBTDF

Description
RQ 0805 442R 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 442R 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 442R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 442 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant, meeting the ASTM B809-95 standard for humid vapor testing. The resistor is RoHS compliant, ensuring it adheres to environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various operating conditions. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product meets their specifications.

Datasheet Summary
Powered by GS/AI

The Res, 442R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 442 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant, meeting the ASTM B809-95 standard for humid vapor testing. The resistor is RoHS compliant, ensuring it adheres to environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various operating conditions. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product meets their specifications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A442RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A442RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A442RBTDFTR-ND
RQ 0805 442R 0.1% 10PPM 1K RL

RQ 0805 442R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1350
Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1350
RES, 442R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 442R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1349
Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1349
RES, 442R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 442R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A442RBTDFTR-ND 97AC1350
Product Name Chip Resistor - Surface Mount Res, 442R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details