The Res, 3K83, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 3.83 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is also sulfur resistant per ASTM B809-95, which enhances its durability in harsh environments. Additionally, it is RoHS compliant, aligning with environmental regulations. The resistor's construction includes a special passivation layer on the resistive element, contributing to its performance stability across a wide temperature range of -55°C to 155°C.
3.83 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
3.83 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
3.83 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 3K83, 0.1%, 0.2W, 0805, THIN FILM; Resistance:3.83kohm;
RES, 3K83, 0.1%, 0.2W, 0805, THIN FILM; Resistance:3.83kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140330CT-ND | 97AC1087 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K83, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |